NXP Semiconductors Logic - Logic - Flip Flops - 74LV273DB,118 74LV273DB,118

Description
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LV273DB,118 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LV273DB,118
101198-74LV273DB,118
Logic - Logic - Flip Flops - 74LV273DB,118 101198-74LV273DB,118
Manufacturer: NXP Win Source Part Number: 101198-74LV273DB,118 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 19ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 101198-74LV273DB,118
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 19ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 160μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74LV273DB,118-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 74LV273DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV273DB,118
Flip Flops 74LV273DB,118
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LV273DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LV273DB,118
Integrated Circuits (ICs) - Logic - Flip Flops 74LV273DB,118
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Logic - Flip Flops - 74LV273DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV273DB,118
Logic - Flip Flops 74LV273DB,118
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LV273DB,118 101198-74LV273DB,118 74LV273DB,118-ND 74LV273DB,118 74LV273DB,118 74LV273DB,118
Product Name Logic - Logic - Flip Flops - 74LV273DB,118 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Package Type SSOP; SOP; SSOP "20-SSOP (0.209"", 5.30mm Width)"; SSOP 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Logic Family CMOS
Supply Voltage 1 V ~ 5.5 V 1V ~ 5.5V 1V ~ 5.5V
Propagation Delay 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC74PW/S400,11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details