onsemi Flip Flops 74VCXH16374MTD

Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74VCXH16374MTD-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCXH16374MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCXH16374MTD
Integrated Circuits (ICs) - Logic - Flip Flops 74VCXH16374MTD
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Logic - Flip Flops - 74VCXH16374MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCXH16374MTD
Logic - Flip Flops 74VCXH16374MTD
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Flip Flops - 74VCXH16374MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCXH16374MTD
Flip Flops 74VCXH16374MTD
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - 74VCXH16374MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCXH16374MTD
Flip Flops 74VCXH16374MTD
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74VCXH16374MTD-ND 74VCXH16374MTD 74VCXH16374MTD 74VCXH16374MTD
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 100351QIX - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Logic - Flip Flops - 74ALVCH16823DGG:11 - Lingto Electronic Limited
Specs
fMAX 350 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3 suppliers