STMicroelectronics, Inc. Logic - Logic - Flip Flops - 74VCX16374TTR 74VCX16374TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 007404-74VCX16374TTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 1.8 V to 3.6 V Max Frequency: 235MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 007404-74VCX16374TTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 1.8 V to 3.6 V Max Frequency: 235MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VCX16374TTR
007404-74VCX16374TTR
Logic - Logic - Flip Flops - 74VCX16374TTR 007404-74VCX16374TTR
Manufacturer: STMicroelectronics Win Source Part Number: 007404-74VCX16374TTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 1.8 V to 3.6 V Max Frequency: 235MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 007404-74VCX16374TTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.8 V to 3.6 V
Max Frequency: 235MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 497-1097-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1097-2-ND
Flip Flops 497-1097-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74VCX16374TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCX16374TTR
Logic - Flip Flops 74VCX16374TTR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCX16374TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCX16374TTR
Integrated Circuits (ICs) - Logic - Flip Flops 74VCX16374TTR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Flip Flops - 74VCX16374TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16374TTR
Flip Flops 74VCX16374TTR
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 007404-74VCX16374TTR 497-1097-2-ND 74VCX16374TTR 74VCX16374TTR 74VCX16374TTR
Product Name Logic - Logic - Flip Flops - 74VCX16374TTR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8 V ~ 3.6 V 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V
Propagation Delay 4.1 ns 4.1 ns
fMAX 235 MHz 235 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74F377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family TTL
View Details
Flip Flops - 1727-6886-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers