STMicroelectronics, Inc. Flip Flops 74LVQ574TTR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVQ574TTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVQ574TTR-ND
Flip Flops 74LVQ574TTR-ND
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - 74LVQ574TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVQ574TTR
Logic - Latches 74LVQ574TTR
IC LATCH OCTAL D 3-STATE 20TSSOP

IC LATCH OCTAL D 3-STATE 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVQ574TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVQ574TTR
Integrated Circuits (ICs) - Logic - Flip Flops 74LVQ574TTR
IC FF OCTAL 20TSSOP

IC FF OCTAL 20TSSOP

Supplier's Site
Latches - 74LVQ574TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit 20-TSSOP (0.173", 4.40mm Width)

Flip Flop Element Bit 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Logic Latches Flip-Flops Logic Latches
Product Number 74LVQ574TTR-ND 74LVQ574TTR 74LVQ574TTR 74LVQ574TTR
Product Name Flip Flops Logic - Latches Integrated Circuits (ICs) - Logic - Flip Flops Latches
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5472FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZ-Q10YL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details