"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 8BIT 48TVSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 8BIT 48TVSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC16374APFG8-ND | 74LVC16374APFG8 | 74LVC16374APFG8 | 74LVC16374APFG8 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 4.5 ns |