Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765765-74LVC377DB,11
Series: 74LVC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.6ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits (ICs)
Clock Frequency: 330MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 765765-74LVC377DB,118 | 74LVC377DB,118-ND | 74LVC377DB,118 | 74LVC377DB,118 | 74LVC377DB,118 |
| Product Name | Logic - Logic - Flip Flops - 74LVC377DB,118 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 7.6 ns | 7.6 ns | |||
| fMAX | 330 MHz | 330 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA |