NXP Semiconductors Logic - Logic - Flip Flops - 74LV174D,118 74LV174D,118

Description
Manufacturer: NXP Win Source Part Number: 113861-74LV174D,118 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 21ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 113861-74LV174D,118 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 21ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LV174D,118
113861-74LV174D,118
Logic - Logic - Flip Flops - 74LV174D,118 113861-74LV174D,118
Manufacturer: NXP Win Source Part Number: 113861-74LV174D,118 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 21ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 113861-74LV174D,118
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 21ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 160μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74LV174D,118-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74LV174D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV174D,118
Logic - Flip Flops 74LV174D,118
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet
Flip Flops - 74LV174D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV174D,118
Flip Flops 74LV174D,118
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LV174D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LV174D,118
Integrated Circuits (ICs) - Logic - Flip Flops 74LV174D,118
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 113861-74LV174D,118 74LV174D,118-ND 74LV174D,118 74LV174D,118 74LV174D,118
Product Name Logic - Logic - Flip Flops - 74LV174D,118 Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1 V ~ 5.5 V 1V ~ 5.5V 1V ~ 5.5V
Propagation Delay 21 ns 21 ns
fMAX 100 MHz 100 MHz
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers