Renesas Electronics Corporation Flip Flops 74LVC16374APFG

Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 800-2515-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
800-2515-5-ND
Flip Flops 800-2515-5-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVC16374APFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVC16374APFG
Integrated Circuits (ICs) - Logic - Flip Flops 74LVC16374APFG
IC FF D-TYPE DUAL 8BIT 48TVSOP

IC FF D-TYPE DUAL 8BIT 48TVSOP

Supplier's Site
Flip Flops - 74LVC16374APFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVC16374APFG
Flip Flops 74LVC16374APFG
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74LVC16374APFG
Logic - Flip Flops 74LVC16374APFG
IC FF D-TYPE DUAL 8BIT 48TVSOP

IC FF D-TYPE DUAL 8BIT 48TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 800-2515-5-ND 74LVC16374APFG 74LVC16374APFG 74LVC16374APFG
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74AC821SPC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details