Manufacturer: ON Semiconductor
Win Source Part Number: 1133442-74VCX16721MT
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 20
Trigger Type: Positive Edge
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 250MHz
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74VCX16721
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 30pF
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE SNGL 20BIT 56TSSOP
IC FF D-TYPE SNGL 20BIT 56TSSOP
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1133442-74VCX16721MTD | 74VCX16721MTD-ND | 74VCX16721MTD | 74VCX16721MTD | 74VCX16721MTD |
| Product Name | Logic - Logic - Flip Flops - 74VCX16721MTD | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.4V ~ 3.6V | 1.4V ~ 3.6V | 3.6V; 1.4V ~ 3.6V | ||
| Propagation Delay | 3.5 ns | 3.5 ns | |||
| fMAX | 250 MHz | 250 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |