The SN74LVTH162374 is a 3.3-V 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for low-voltage operation with TTL compatibility to 5-V systems. It is housed in a 54-ball ZRD package, measuring 5.2 mm by 5.2 mm, and supports bus-hold circuitry, 22-ohm series output resistors, and hot insertion. The device operates from -40°C to 85°C, features output current capability of ±12 mA, and meets ESD protection standards of 2000 V human-body model and 200 V machine model. Power-up 3-state and Ioff circuitry prevent current backflow during power transitions. Each flip-flop retains data when outputs are high-impedance and operates with minimal ground bounce. Inputs and outputs support mixed-mode signaling.
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
IC FF D-TYPE DUAL 8BIT 54BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
IC FF D-TYPE DUAL 8BIT 54BGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVTH162374ZRDR | 296-16880-2-ND | 74LVTH162374ZRDR | 74LVTH162374ZRDR | 74LVTH162374ZRDR |
| Product Name | SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 5.3 ns | 5.3 ns | |||
| fMAX | 160 MHz | 160 MHz |