onsemi Logic - Logic - Flip Flops - 74VCX16821MTD 74VCX16821MTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133444-74VCX16821MT D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 250MHz Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74VCX16821 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.6V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 30pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133444-74VCX16821MT D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 250MHz Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74VCX16821 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.6V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 30pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VCX16821MTD
1133444-74VCX16821MTD
Logic - Logic - Flip Flops - 74VCX16821MTD 1133444-74VCX16821MTD
Manufacturer: ON Semiconductor Win Source Part Number: 1133444-74VCX16821MT D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 250MHz Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74VCX16821 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.6V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 30pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1133444-74VCX16821MTD
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Bits per Element: 10
Trigger Type: Positive Edge
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 250MHz
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74VCX16821
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 30pF

Buy Now
Flip Flops - 74VCX16821MTD-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74VCX16821MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCX16821MTD
Logic - Flip Flops 74VCX16821MTD
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74VCX16821MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16821MTD
Flip Flops 74VCX16821MTD
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCX16821MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCX16821MTD
Integrated Circuits (ICs) - Logic - Flip Flops 74VCX16821MTD
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1133444-74VCX16821MTD 74VCX16821MTD-ND 74VCX16821MTD 74VCX16821MTD 74VCX16821MTD
Product Name Logic - Logic - Flip Flops - 74VCX16821MTD Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.4V ~ 3.6V 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V
Propagation Delay 3.5 ns 3.5 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers