Manufacturer: Diodes Incorporated
Win Source Part Number: 801100-74LVC574AQ20-
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Temperature Range - Operating: -40°C ~ 125°C
Clock Frequency: 125MHz
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 7.1ns at 3.3V, 30pF
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
IC FF D-TYPE SNGL 8BIT 20QFN
IC FF D-TYPE SNGL 8BIT 20QFN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 801100-74LVC574AQ20-13 | 74LVC574AQ20-13-ND | 74LVC574AQ20-13 | 74LVC574AQ20-13 | 74LVC574AQ20-13 |
| Product Name | Logic - Logic - Flip Flops - 74LVC574AQ20-13 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 7.1 ns | 7.1 ns | |||
| fMAX | 125 MHz | 125 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |