Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6
IC FF D-TYPE SNGL 1BIT SOT23-6
IC FF D-TYPE SNGL 1BIT SOT23-6
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC1G175DBVRG4 | 74LVC1G175DBVRG4-ND | 74LVC1G175DBVRG4 | 74LVC1G175DBVRG4 | 74LVC1G175DBVRG4 |
| Product Name | SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 13.4 ns | 4 ns | |||
| fMAX | 150 MHz | 175 MHz | |||
| Operating Current | 0.0100 mA |