"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 6BIT 16SOP
IC FF D-TYPE SNGL 6BIT 16SO
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVQ174MTR-ND | 74LVQ174MTR | 74LVQ174MTR | 74LVQ174MTR |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 8 ns |