onsemi Logic - Logic - Flip Flops - 74VCX16721MTDX 74VCX16721MTDX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 799037-74VCX16721MTD X Series: 74VCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.4 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 20 Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF Current - Quiescent: 20μA Input Capacitance: 6pF Part Status: Obsolete(EOL) Family Name: 74VCX16721 Categories: Integrated Circuits (ICs) Clock Frequency: 250MHz Alternative Parts (Cross-Reference): 74ALVCH16721GRE4; 74ALVCH16721DGGG4; SN74ALVCH162721DGG; 74ALVCH162721GRE4; Introduction Date: May 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 799037-74VCX16721MTD X Series: 74VCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.4 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 20 Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF Current - Quiescent: 20μA Input Capacitance: 6pF Part Status: Obsolete(EOL) Family Name: 74VCX16721 Categories: Integrated Circuits (ICs) Clock Frequency: 250MHz Alternative Parts (Cross-Reference): 74ALVCH16721GRE4; 74ALVCH16721DGGG4; SN74ALVCH162721DGG; 74ALVCH162721GRE4; Introduction Date: May 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VCX16721MTDX
799037-74VCX16721MTDX
Logic - Logic - Flip Flops - 74VCX16721MTDX 799037-74VCX16721MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 799037-74VCX16721MTD X Series: 74VCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.4 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 20 Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF Current - Quiescent: 20μA Input Capacitance: 6pF Part Status: Obsolete(EOL) Family Name: 74VCX16721 Categories: Integrated Circuits (ICs) Clock Frequency: 250MHz Alternative Parts (Cross-Reference): 74ALVCH16721GRE4; 74ALVCH16721DGGG4; SN74ALVCH162721DGG; 74ALVCH162721GRE4; Introduction Date: May 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 799037-74VCX16721MTDX
Series: 74VCX
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 20
Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF
Current - Quiescent: 20μA
Input Capacitance: 6pF
Part Status: Obsolete(EOL)
Family Name: 74VCX16721
Categories: Integrated Circuits (ICs)
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): 74ALVCH16721GRE4; 74ALVCH16721DGGG4; SN74ALVCH162721DGG; 74ALVCH162721GRE4;
Introduction Date: May 06, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74VCX16721MTDX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - 74VCX16721MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16721MTDX
Flip Flops 74VCX16721MTDX
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - 74VCX16721MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16721MTDX
Flip Flops 74VCX16721MTDX
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74VCX16721MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCX16721MTDX
Logic - Flip Flops 74VCX16721MTDX
IC FF D-TYPE SNGL 20BIT 56TSSOP

IC FF D-TYPE SNGL 20BIT 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCX16721MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCX16721MTDX
Integrated Circuits (ICs) - Logic - Flip Flops 74VCX16721MTDX
IC FF D-TYPE SNGL 20BIT 56TSSOP

IC FF D-TYPE SNGL 20BIT 56TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 799037-74VCX16721MTDX 74VCX16721MTDX-ND 74VCX16721MTDX 74VCX16721MTDX 74VCX16721MTDX
Product Name Logic - Logic - Flip Flops - 74VCX16721MTDX Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.4 V ~ 3.6 V 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V
Propagation Delay 3.5 ns 3.5 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT374PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers