Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007058-74LCX574BQX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-WFQFN Exposed Pad
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Alternative Parts (Cross-Reference): SN74LVC574ARGYR; 74LVC574AQ20-13; SN74LVC574ANSG4;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad
IC FF D-TYPE SNGL 8BIT 20DQFN
IC FF D-TYPE SNGL 8BIT 20DQFN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 007058-74LCX574BQX | 74LCX574BQXTR-ND | 74LCX574BQX | 74LCX574BQX | 74LCX574BQX |
| Product Name | Logic - Logic - Flip Flops - 74LCX574BQX | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Propagation Delay | 8.5 ns | 8.5 ns | |||
| fMAX | 150 MHz | 150 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |