DIODES Incorporated Flip Flops 74LVC374AT20-13

Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 31-74LVC374AT20-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 31-74LVC374AT20-13TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 31-74LVC374AT20-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVC374AT20-13
858047-74LVC374AT20-13
Logic - Logic - Flip Flops - 74LVC374AT20-13 858047-74LVC374AT20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 858047-74LVC374AT20- 13 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC374 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC374AT20-13DITR, 74LVC374AT20-13DICT, 74LVC374AT20-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 858047-74LVC374AT20-13
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC374
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC374AT20-13DITR, 74LVC374AT20-13DICT, 74LVC374AT20-13DIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVC374AT20-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVC374AT20-13
Integrated Circuits (ICs) - Logic - Flip Flops 74LVC374AT20-13
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - 74LVC374AT20-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVC374AT20-13
Logic - Flip Flops 74LVC374AT20-13
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - 74LVC374AT20-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 31-74LVC374AT20-13DKR-ND 858047-74LVC374AT20-13 74LVC374AT20-13 74LVC374AT20-13 74LVC374AT20-13
Product Name Flip Flops Logic - Logic - Flip Flops - 74LVC374AT20-13 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics Non-Inverted
Propagation Delay 6.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GV,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers
Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details