16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin TSSOP package, measuring 12.50 mm by 6.10 mm, operating from 1.65 V to 3.6 V with inputs tolerant to 5.5 V, and rated for operation from -40 °C to 125 °C. The device supports bus-hold on data inputs, live insertion, partial-power-down mode, and back-drive protection. It meets JESD22 ESD standards for 2000-V human-body model and 1000-V charged-device model, and exceeds 250 mA latch-up performance per JESD17.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE DUAL 8BIT 48TSSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVCH16374ADGGG4 | 74LVCH16374ADGGG4-ND | 74LVCH16374ADGGG4 | 74LVCH16374ADGGG4 |
| Product Name | SN74LVCH16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 4.9 ns | 4.5 ns | ||
| fMAX | 100 MHz |