onsemi Flip Flops 74LVX74MTC

Description
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop
Request a Quote Datasheet
Description
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVX74MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop

Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop

Supplier's Site Datasheet
 - 74LVX74MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop

Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop

Supplier's Site Datasheet
Flip Flops - 74LVX74MTC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVX74MTC-ND
Flip Flops 74LVX74MTC-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVX74MTC
076448-74LVX74MTC
Logic - Logic - Flip Flops - 74LVX74MTC 076448-74LVX74MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076448-74LVX74MTC Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 13.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,350

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076448-74LVX74MTC
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 13.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2,350

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVX74MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVX74MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74LVX74MTC
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Flip Flops - 74LVX74MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX74MTC
Flip Flops 74LVX74MTC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74LVX74MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX74MTC
Flip Flops 74LVX74MTC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVX74MTC 74LVX74MTC-ND 076448-74LVX74MTC 74LVX74MTC 74LVX74MTC
Product Name Flip Flops Logic - Logic - Flip Flops - 74LVX74MTC Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type TSSOP; TSSOP-14 WB; SOP; SSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Flip-Flop Type D D
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Propagation Delay 13.2 ns 13.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHC273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers