D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1133397-74LVX74M
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 85MHz
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVX74
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Iq): 2μA
Max Propagation Delay at V, Max CL: 13.2ns at 3.3V, 50pF
IC FF D-TYPE DUAL 1BIT 14SOIC
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74LVX74; Flip-Flop Type:D; Propagation Delay:8.2ns; Frequency:145MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVX74M | 74LVX74MFS-ND | 1133397-74LVX74M | 74LVX74M | 34C2250 | 74LVX74M | 74LVX74M |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LVX74M | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Package Type | SOP14; SOP | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | SOIC; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Logic Family | CMOS | ||||||
| Flip-Flop Type | D | D | |||||
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V |