STMicroelectronics, Inc. Flip Flops 74V1G79STR

Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 497-1276-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1276-2-ND
Flip Flops 497-1276-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74V1G79STR
1133416-74V1G79STR
Logic - Logic - Flip Flops - 74V1G79STR 1133416-74V1G79STR
Manufacturer: STMicroelectronics Win Source Part Number: 1133416-74V1G79STR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Clock Frequency: 180MHz Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 74V1G79 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Iq): 1μA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Manufacturer: STMicroelectronics
Win Source Part Number: 1133416-74V1G79STR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Clock Frequency: 180MHz
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74V1G79
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 1μA
Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Buy Now
Flip Flops - 74V1G79STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74V1G79STR
Flip Flops 74V1G79STR
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Logic - Flip Flops - 74V1G79STR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74V1G79STR
Logic - Flip Flops 74V1G79STR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74V1G79STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74V1G79STR
Integrated Circuits (ICs) - Logic - Flip Flops 74V1G79STR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 497-1276-2-ND 1133416-74V1G79STR 74V1G79STR 74V1G79STR 74V1G79STR
Product Name Flip Flops Logic - Logic - Flip Flops - 74V1G79STR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC74PW - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details