onsemi Logic - Logic - Flip Flops - 74LVX74MX 74LVX74MX

Description
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop
Request a Quote Datasheet
Description
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVX74MX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop

Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVX74MX
007356-74LVX74MX
Logic - Logic - Flip Flops - 74LVX74MX 007356-74LVX74MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007356-74LVX74MX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 13.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007356-74LVX74MX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 13.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Flip Flops - 74LVX74MXTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVX74MXTR-ND
Flip Flops 74LVX74MXTR-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 74LVX74MXCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVX74MXCT-ND
Flip Flops 74LVX74MXCT-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 74LVX74MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX74MX
Flip Flops 74LVX74MX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74LVX74MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX74MX
Flip Flops 74LVX74MX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVX74MX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX74MX
Logic - Flip Flops 74LVX74MX
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVX74MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVX74MX
Integrated Circuits (ICs) - Logic - Flip Flops 74LVX74MX
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVX74MX 007356-74LVX74MX 74LVX74MXTR-ND 74LVX74MX 74LVX74MX 74LVX74MX
Product Name Logic - Logic - Flip Flops - 74LVX74MX Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Package Type SOIC-14; SOIC "14-SOIC (0.154"", 3.90mm Width)"; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 13.2 ns 13.2 ns
fMAX 85 MHz 85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3248-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details