onsemi Flip Flops 74LVTH273WMX

Description
D Flip-Flop, LVT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, LVT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVTH273WMX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20

D Flip-Flop, LVT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 74LVTH273WMX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH273WMX
908320-74LVTH273WMX
Logic - Logic - Flip Flops - 74LVTH273WMX 908320-74LVTH273WMX
Manufacturer: ON Semiconductor Win Source Part Number: 908320-74LVTH273WMX Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVTH273 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908320-74LVTH273WMX
Series: 74LVTH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVTH273
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH273WMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH273WMX
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH273WMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - 74LVTH273WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH273WMX
Flip Flops 74LVTH273WMX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74LVTH273WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH273WMX
Flip Flops 74LVTH273WMX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVTH273WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH273WMX
Logic - Flip Flops 74LVTH273WMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH273WMX 74LVTH273WMX-ND 908320-74LVTH273WMX 74LVTH273WMX 74LVTH273WMX 74LVTH273WMX
Product Name Flip Flops Logic - Logic - Flip Flops - 74LVTH273WMX Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SOP20; SOP "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331DC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details