onsemi Flip Flops 74LVTH374MTC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVTH374MTC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH374MTC
1133309-74LVTH374MTC
Logic - Logic - Flip Flops - 74LVTH374MTC 1133309-74LVTH374MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1133309-74LVTH374MTC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 160MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH374 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Current - Quiescent (Iq): 190μA Max Propagation Delay at V, Max CL: 4.9ns at 3.3V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1133309-74LVTH374MTC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 160MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVTH374
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Current - Quiescent (Iq): 190μA
Max Propagation Delay at V, Max CL: 4.9ns at 3.3V, 50pF

Buy Now
Flip Flops - 74LVTH374MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH374MTC
Flip Flops 74LVTH374MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVTH374MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH374MTC
Logic - Flip Flops 74LVTH374MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH374MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH374MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH374MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH374MTC-ND 1133309-74LVTH374MTC 74LVTH374MTC 74LVTH374MTC 74LVTH374MTC
Product Name Flip Flops Logic - Logic - Flip Flops - 74LVTH374MTC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.9 ns 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174MTC - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HCT109D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
4 suppliers
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers