The 74LVQ374SCX is a low voltage octal D-type flip-flop designed for high-speed and low-power applications, particularly suitable for 3.3V systems. It features eight edge-triggered flip-flops with individual D-type inputs and 3-STATE outputs, making it ideal for bus-oriented applications. The device includes a buffered clock and output enable, which are common across all flip-flops, allowing for simultaneous switching and reduced electromagnetic interference (EMI). This flip-flop offers improved latch-up immunity and a minimum of 4 kV ESD protection, ensuring reliability in various environments. It is available in multiple package types, including the 20-Lead Small Outline Integrated Circuit (SOIC), which is compatible with standard PCB layouts. The recommended operating conditions specify a supply voltage range of 2.0V to 3.6V and an operating temperature range of -40°C to +85°C. The device is also designed to handle dynamic input and output conditions effectively, making it a robust choice for digital circuit designs.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVQ374SCX-ND | 74LVQ374SCX | 74LVQ374SCX | 74LVQ374SCX |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 13 ns |