NXP Semiconductors Flip Flops 74LVC574ABQ,115

Description
IC FF D-TYPE SNGL 8BIT 20DHVQFN
Request a Quote Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DHVQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-74LVC574ABQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE SNGL 8BIT 20DHVQFN

IC FF D-TYPE SNGL 8BIT 20DHVQFN

Buy Now Datasheet
Flip Flops - 74LVC574ABQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 568-74LVC574ABQ,115TR-ND 74LVC574ABQ,115
Product Name Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74LVC1G74GD-Q100H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details