The 74LVQ74TTR is a dual D-type flip-flop with preset and clear functions, designed for low power and low noise applications at 3.3V. It operates with a maximum frequency of 250 MHz and features a low power dissipation of 2 µA at 25°C. The device is compatible with TTL outputs and has a symmetrical output impedance with a minimum drive capability of 12 mA. It supports an operating voltage range of 2V to 3.6V and provides improved latch-up immunity. The flip-flop includes protection circuits against static discharge, ensuring 2 kV ESD immunity. The asynchronous reset and preset functions are independent of the clock input, allowing for flexible operation in various digital circuits.
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVQ74TTR-ND | 74LVQ74TTR | 74LVQ74TTR | 74LVQ74TTR |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Propagation Delay | 9 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA |