Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 804002-74LVC374AQ20-
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Temperature Range - Operating: -40°C ~ 125°C
Clock Frequency: 125MHz
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 6.8ns at 3.3V, 50pF
IC FF D-TYPE SNGL 8BIT 20QFN
IC FF D-TYPE SNGL 8BIT 20QFN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC374AQ20-13-ND | 804002-74LVC374AQ20-13 | 74LVC374AQ20-13 | 74LVC374AQ20-13 | 74LVC374AQ20-13 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LVC374AQ20-13 | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 6.8 ns | 6.8 ns |