Nexperia B.V. Dual D-type flip-flop with set and reset; positive-edge trigger 74LVC74AD,118

Description
The 74LVC74A is a dual edge triggered D-type flip-flop with individual data (nD) inputs, clock (nCP) inputs, set (nSD) and (nRD) inputs, and complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. Information on the data input is transferred to the nQ output on the LOW-to-HIGH transition of the clock pulse. The nD inputs must be stable one set-up time prior to the LOW-to-HIGH clock transition, for predictable operation. Schmitt trigger action at all inputs makes the circuit highly tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs for interlacing with 5 V logic Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC74A is a dual edge triggered D-type flip-flop with individual data (nD) inputs, clock (nCP) inputs, set (nSD) and (nRD) inputs, and complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. Information on the data input is transferred to the nQ output on the LOW-to-HIGH transition of the clock pulse. The nD inputs must be stable one set-up time prior to the LOW-to-HIGH clock transition, for predictable operation. Schmitt trigger action at all inputs makes the circuit highly tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs for interlacing with 5 V logic Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual D-type flip-flop with set and reset; positive-edge trigger - 74LVC74AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual D-type flip-flop with set and reset; positive-edge trigger
74LVC74AD,118
Dual D-type flip-flop with set and reset; positive-edge trigger 74LVC74AD,118
The 74LVC74A is a dual edge triggered D-type flip-flop with individual data (nD) inputs, clock (nCP) inputs, set (nSD) and (nRD) inputs, and complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. Information on the data input is transferred to the nQ output on the LOW-to-HIGH transition of the clock pulse. The nD inputs must be stable one set-up time prior to the LOW-to-HIGH clock transition, for predictable operation. Schmitt trigger action at all inputs makes the circuit highly tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs for interlacing with 5 V logic Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC74A is a dual edge triggered D-type flip-flop with individual data (nD) inputs, clock (nCP) inputs, set (nSD) and (nRD) inputs, and complementary nQ and nQoutputs.

The set and reset are asynchronous active LOW inputs and operate independently of the clock input. Information on the data input is transferred to the nQ output on the LOW-to-HIGH transition of the clock pulse. The nD inputs must be stable one set-up time prior to the LOW-to-HIGH clock transition, for predictable operation.

Schmitt trigger action at all inputs makes the circuit highly tolerant of slower input rise and fall times.

Features and benefits

  • 5 V tolerant inputs for interlacing with 5 V logic
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-3109-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3109-2-ND
Flip Flops 1727-3109-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 1727-3109-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3109-6-ND
Flip Flops 1727-3109-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 1727-3109-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3109-1-ND
Flip Flops 1727-3109-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - 74LVC74AD,118 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Flip Flops - 74LVC74AD,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVC74AD,118
Logic - Flip Flops 74LVC74AD,118
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
74LVC74AD,118
Logic ICs >> Flip Flops 74LVC74AD,118
1.2V~3.6V 250MHz 5.2ns@3.3V,50pF D-Type 1 2 10uA SOIC-14 Flip Flops ROHS

1.2V~3.6V 250MHz 5.2ns@3.3V,50pF D-Type 1 2 10uA SOIC-14 Flip Flops ROHS

Supplier's Site Datasheet
Flip-Flop, D-Type, 120Mhz, Soic-14; Logic Family / Base Number Nexperia - 93X4978 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, 120Mhz, Soic-14; Logic Family / Base Number Nexperia
93X4978
Flip-Flop, D-Type, 120Mhz, Soic-14; Logic Family / Base Number Nexperia 93X4978
FLIP-FLOP, D-TYPE, 120MHZ, SOIC-14; Logic Family / Base Number:74LVC74; Flip-Flop Type:D; Propagation Delay:-; Frequency:120MHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, 120MHZ, SOIC-14; Logic Family / Base Number:74LVC74; Flip-Flop Type:D; Propagation Delay:-; Frequency:120MHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Flip Flops - 74LVC74AD,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVC74AD,118
Flip Flops 74LVC74AD,118
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVC74AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVC74AD,118
Integrated Circuits (ICs) - Logic - Flip Flops 74LVC74AD,118
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVC74AD,118 1727-3109-2-ND 74LVC74AD,118 74LVC74AD,118 74LVC74AD,118 93X4978 74LVC74AD,118 74LVC74AD,118
Product Name Dual D-type flip-flop with set and reset; positive-edge trigger Flip Flops Logic - Flip Flops Logic ICs >> Flip Flops Flip-Flop, D-Type, 120Mhz, Soic-14; Logic Family / Base Number Nexperia Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage +6.5 1.2V ~ 3.6V 1.2V~3.6V 3.6V; 1.2V ~ 3.6V
Features ESD Protection
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1040408-74HCT173D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 40 ns
View Details
6 suppliers
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HCT173D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
Flip Flops - 74ALVT162821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic Family / Base Number Nexperia - 29AC1028 - Newark, An Avnet Company
Specs
fMAX 115 MHz
Package Type TSSOP; TSSOP
Number of Pins 14
View Details