NXP Semiconductors Flip Flops 74LV74D/AUJ

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LV74D/AUJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LV74D/AUJ-ND
Flip Flops 74LV74D/AUJ-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LV74D/AUJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LV74D/AUJ
Integrated Circuits (ICs) - Logic - Flip Flops 74LV74D/AUJ
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site
Logic - Flip Flops - 74LV74D/AUJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV74D/AUJ
Logic - Flip Flops 74LV74D/AUJ
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet
Flip Flops - 74LV74D/AUJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV74D/AUJ
Flip Flops 74LV74D/AUJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LV74D/AUJ-ND 74LV74D/AUJ 74LV74D/AUJ 74LV74D/AUJ
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V 1V ~ 5.5V
Propagation Delay 17 ns
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QIX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers