onsemi Logic - Logic - Flip Flops - 74LCX574SJX 74LCX574SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007059-74LCX574SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007059-74LCX574SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74LCX574SJX - 007059-74LCX574SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX574SJX
007059-74LCX574SJX
Logic - Logic - Flip Flops - 74LCX574SJX 007059-74LCX574SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007059-74LCX574SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007059-74LCX574SJX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Flip Flops - 74LCX574SJXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX574SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX574SJX
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX574SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Flip Flops - 74LCX574SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX574SJX
Flip Flops 74LCX574SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74LCX574SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX574SJX
Flip Flops 74LCX574SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LCX574SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX574SJX
Logic - Flip Flops 74LCX574SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 007059-74LCX574SJX 74LCX574SJXTR-ND 74LCX574SJX 74LCX574SJX 74LCX574SJX
Product Name Logic - Logic - Flip Flops - 74LCX574SJX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 8.5 ns 8.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC173DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC574SCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54ALS175W/883 - Quarktwin Technology Ltd.
View Details
2 suppliers