onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74VCX16821MTDX

Description
Win Source Part Number: 1002695-74VCX16821MT DX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74VCX Type: D-Type Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 6 pF Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74VCX16821MTDX- FSTR,FAIFSC74VCX1682 1MTDX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1002695-74VCX16821MT DX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74VCX Type: D-Type Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 6 pF Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74VCX16821MTDX- FSTR,FAIFSC74VCX1682 1MTDX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1002695-74VCX16821MTDX
Integrated Circuits (ICs) - Logic - Flip Flops 1002695-74VCX16821MTDX
Win Source Part Number: 1002695-74VCX16821MT DX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74VCX Type: D-Type Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 6 pF Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74VCX16821MTDX- FSTR,FAIFSC74VCX1682 1MTDX Product Status: Obsolete

Win Source Part Number: 1002695-74VCX16821MTDX
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74VCX
Type: D-Type
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 6 pF
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 250 MHz
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-74VCX16821MTDX-FSTR,FAIFSC74VCX16821MTDX
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - 74VCX16821MTDX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74VCX16821MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCX16821MTDX
Logic - Flip Flops 74VCX16821MTDX
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCX16821MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCX16821MTDX
Integrated Circuits (ICs) - Logic - Flip Flops 74VCX16821MTDX
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site
Flip Flops - 74VCX16821MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16821MTDX
Flip Flops 74VCX16821MTDX
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - 74VCX16821MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16821MTDX
Flip Flops 74VCX16821MTDX
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1002695-74VCX16821MTDX 74VCX16821MTDX-ND 74VCX16821MTDX 74VCX16821MTDX 74VCX16821MTDX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.4V ~ 3.6V 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V
Propagation Delay 3.5 ns 3.5 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HCT109DB,118 - Lingto Electronic Limited
Specs
fMAX 55 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details