onsemi Flip Flops 74LVTH374MTCX

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVTH374MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH374MTCX
007324-74LVTH374MTCX
Logic - Logic - Flip Flops - 74LVTH374MTCX 007324-74LVTH374MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007324-74LVTH374MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007324-74LVTH374MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Logic - Flip Flops - 74LVTH374MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH374MTCX
Logic - Flip Flops 74LVTH374MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH374MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH374MTCX
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH374MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - 74LVTH374MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH374MTCX
Flip Flops 74LVTH374MTCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74LVTH374MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH374MTCX
Flip Flops 74LVTH374MTCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH374MTCXTR-ND 007324-74LVTH374MTCX 74LVTH374MTCX 74LVTH374MTCX 74LVTH374MTCX
Product Name Flip Flops Logic - Logic - Flip Flops - 74LVTH374MTCX Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.9 ns 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
8 suppliers