Rochester Electronics Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 26
Product Name Notes
10 Amp, 450 V NPN Power Bipolar Transistor
119A, 55V, 0.0071ohm, N-Channel Power MOSFET
11A, 100V, 0.2ohm, N-Channel Power MOSFET, TO-220AB
120A, 40V, 0.00184ohm, N-Channel Power MOSFET, TO-220AB
13A, 55V, 0.161ohm, N-Channel Power MOSFET, TO-220AB
2SD9360 Bipolar Transistor
38A, 55V, 0.033ohm, N-Channel Power MOSFET, TO-252
400V, N-Channel Power MOSFET
41A, 100V, 0.039ohm, N-Channel Power MOSFET, TO-220AB
47.4A, 55V, 0.018ohm, N-Channel Power MOSFET, LFPAK
50 W GaN packaged Doherty power transistor, 2300 MHz to 2690 MHz.
53A, 75V, 0.026ohm, N-Channel Power MOSFET, TO-220AB
54A, 55V, 0.021ohm, N-Channel Power MOSFET, TO-220AB
58A, 60V, 0.013ohm, N-Channel Power MOSFET, TO-262AA
63A, 100V, 0.0223ohm, N-Channel Power MOSFET, TO-220AB
66A, 55V, 0.017ohm, N-Channel Power MOSFET, TO-220AB
67A, 30V, 0.01ohm, N-Channel Power MOSFET, LFPAK
67A, 75V, N-Channel Power MOSFET, TO-220AB
73A, 55V, 0.015ohm, N-Channel Power MOSFET, TO-220AB
75A, 100V, N-Channel Power MOSFET, TO-220AB
75A, 30V, 0.003ohm, N-Channel Power MOSFET, TO-220AB
75A, 30V, 0.0054ohm, N-Channel Power MOSFET, TO-220AB
75A, 30V, 0.009ohm, N-Channel Power MOSFET
75A, 30V, N-Channel Power MOSFET, TO-220AB
75A, 40V, 0.0048ohm, N-Channel Power MOSFET, TO-220AB
75A, 40V, 0.0059ohm, N-Channel Power MOSFET, TO-220AB
75A, 40V, 0.0071ohm, N-Channel Power MOSFET, TO-220AB
75A, 40V, 0.01ohm, N-Channel Power MOSFET, TO-220AB
75A, 55V, 0.0064ohm, N-Channel Power MOSFET, TO-220AB
75A, 55V, 0.011ohm, N-Channel Power MOSFET, TO-262AA
75A, 55V, 0.012ohm, N-Channel Power MOSFET, TO-220AB
75A, 55V, 0.01ohm, N-Channel Power MOSFET
75A, 55V, N-Channel Power MOSFET, TO-220AB
Bipolar Transistor, (-)30V, (-)1.5A, uPNP)NPN Single uPH3
Bipolar Transistor, 30V, 1.5A, Low VCE(sat), NPN Dual
Buffer/Inverter Based MOSFET Driver, 0.4A, PDSO16
BUK7Y12-55B - N-channel TrenchMOS standard level FET
BUK9Y19-55B - N-channel TrenchMOS logic level FET
CA3081 - Small Signal Bipolar Transistor
CA3082 - Small Signal Bipolar Transistor
CA3083 - General Purpose High Current NPN Transistor Array
CA3127 - Transistor Array
CPH3345 - P-Channel Silicon MOSFET
CPH3351 - Single P-Channel Power MOSFET, -60V, -1.8A, 250m
CPH3457 - N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3
CPH5504 - Bipolar Transistor, 50V, 3A, Low VCE(sat) NPN Dual CPH5
CPH6223TL - Bipolar Transistor
CS951254 - Small Signal Bipolar Transistor, 5.3A, 30V, PNP
D5CYDT08CME - IGBT Drivers
DD200S33K2 - IGBT Module
DDXS65S - 6500 V, 500 A diodes IGBT module
DF450R17 - IGBT Module
DFXR12F - IGBT Module
EasyDUAL module with CoolSiC Trench MOSFET and PressFIT / NTC / TIM
General Purpose High Current NPN Transistor Arrays, 5-Element
General-Purpose Switching Device Applications N-Channel Silicon MOSFET
Half Bridge Based MOSFET Driver, PDSO32
High Frequency NPN Transistor Array
IGBT MOD 1.2kV 50A Module
IGBT Module
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 40A I(C), 650V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 650V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor
MOSFET P-Channel 20V 6A 6-CPH
N-channel 40 V, 0.7 mOhm standard level MOSFET in LFPAK88
N-channel 40 V, logic level MOSFET in LFPAK33
N-channel 40V standard level MOSFET in LFPAK33
N-channel 40V, logic level MOSFET in LFPAK33
N-channel 60 V, 4.8 mA logic level MOSFET in LFPAK56
N-channel 80 V, logic level MOSFET in LFPAK56
N-Channel And P-Channel Silicon MOSFET For General-Purpose Switching Device Applications
N-Channel IGBT 400V, 150A, for Strobe Flash
N-Channel IGBT for Strobe Flash
N-Channel IGBT, 400V, for Strobe Flash
N-Channel IGBT, 900V, 60A
N-Channel MOSFET
N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3
N-Channel Power MOSFET, 40V, 100A, 3.9mOhm, TO-220-3L
N-Channel Silicon MOSFET For General Purpose Switching Device Applications
N-Channel Silicon MOSFET For Ultrahigh-Speed Switching Application
N-Channel Silicon MOSFET Ultrahigh-Speed Switching Applications
N-Channel Silicon MOSFET
N-channel TrenchMOS logic level FET
N-Channl Silicon MOSFET For Ultrahigh-Speed Switching Applications
NPN Bipolar Digital Transistor (BRT)
NPN Epitaxial Planar Silicon Transistor For DC/DC Converter Applications
NPN Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications
NPN Silicon Transistor
P-Channel Power MOSFET, 30V
P-Channel Silicon MOSFET For General Purpose Switching Device Application
P-Channel Silicon MOSFET For General-Purpose Switching Device Application
P-Channel Silicon MOSFET For Ultrahigh-Speed Switching Applications
P-Channel Silicon MOSFET General Purpose Switching Device Application
P-Channel Silicon MOSFET General-Purpose Switching Device Applications
P-Channel Silicon MOSFET Ultrahigh-Speed Switching Applications
P-Channel Silicon MOSFET Ultrahigh-Speed Switching
P-Channel Silicon MOSFET
PNP Bipolar Digital Transistor (BRT)
PNP Epitaxial Planar Silicon Transistor For DC/DC Converter Applications
PNP Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications
Pnp/NPN Epitaxial Planar Silicon Transistor For High-Current Switching Applications
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 10A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 2A, 400V, NPN, TO-220AB, 3 Pin
Power Bipolar Transistor, 4A, 400V, NPN, TO-220AB, 3 Pin
Power Bipolar Transistor, 8A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Power Field-Effect Transistor, -104A I(D), 20V, 0.0121ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 1.6A I(D), 12V, 0.0258ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 100V, 0.0057ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 100V, 0.0093ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 25V, 0.0033ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 25V, 0.0056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 30V, 0.00092ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 30V, 0.0031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 30V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 30V, 0.0078ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 40V, 0.0017ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 40V, 0.0031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 40V, 0.0043ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220
Power Field-Effect Transistor, 100A I(D), 60V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 60V, 0.006ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 100A I(D), 80V, 0.0079ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220
Power Field-Effect Transistor, 100A I(D), 80V, 0.0085ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 113A I(D), 25V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 116A I(D), 30V, 0.0034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 120A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 120A I(D), 60V, 0.0028ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 142A I(D), 40V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220
Power Field-Effect Transistor, 14A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 170A I(D), 60V, 0.0051ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 20A I(D), 55V, 0.081ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 211A I(D), 40V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 257A I(D), 30V, 0.0015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 27A I(D), 30V, 0.038ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 28A, 55V, 0.05ohm, N-Channel, MOSFET, TO-252
Power Field-Effect Transistor, 3.5A I(D), 12V, 0.0155ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 3.5A I(D), 12V, 0.023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 300A I(D), 40V, 0.0016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 31A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 33A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 33A I(D), 25V, 0.0029ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 34A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 34A, 100V, N-Channel, MOSFET
Power Field-Effect Transistor, 35.3A, 40V, 0.025ohm, N-Channel, MOSFET, LFPAK
Power Field-Effect Transistor, 38A, 55V, 0.033ohm, N-Channel, MOSFET, TO-252
Power Field-Effect Transistor, 39A I(D), 100V, 0.043ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 39A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 4.5A I(D), 25V, 0.051ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 41A, 100V, 0.039ohm, N-Channel, MOSFET
Power Field-Effect Transistor, 5.5A, 200V, 0.6ohm, N-Channel, MOSFET
Power Field-Effect Transistor, 56A I(D), 100V, 0.019ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 5A I(D), 25V, 0.034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 60A I(D), 25V, 0.0065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 60A I(D), 25V, 0.0124ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 62A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 66A I(D), 100V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 73A I(D), 30V, 0.0173ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 75A I(D), 40V, 0.0041ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 75A, 100V, 0.016ohm, N-Channel, MOSFET, TO-220AB
Power Field-Effect Transistor, 75A, 55V, 0.0064ohm, N-Channel, MOSFET
Power Field-Effect Transistor, 77A, 55V, 0.015ohm, N-Channel, MOSFET
Power Field-Effect Transistor, 80A I(D), 55V, 0.008ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Power Field-Effect Transistor, 80A, 55V, 0.01ohm, N-Channel, MOSFET
Power Field-Effect Transistor, 89A I(D), 40V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220
Power Field-Effect Transistor, 8A I(D), 12V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 9.4A I(D), 100V, 0.153ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, D2PAK
Power Field-Effect Transistor, SIL3P
Power Field-Effect Transistor
Power Transistor
RD3CYD08 - IGBT Drivers
RF Power GAN Transistor, DFN6
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Small Signal Bipolar Transistor, 1A, NPN and PNP
Small Signal Bipolar Transistor, 2A, 70V, NPN
Small Signal Bipolar Transistor, 2A, NPN
Small Signal Bipolar Transistor, 3A, 15V, NPN
Small Signal Field-Effect Transistor, -2.3A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, -2.5A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, -3.5A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, -4A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, 1.6A, 30V, P-Channel MOSFET, TO-236
Small Signal Field-Effect Transistor, 2.1A I(D), 12V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor
Trans MOSFET P-CH 20V 3A 6-Pin CPH T/R
TRANSISTOR >30MHZ
Transistor (Limited Data availabe)
Transistor For Set-Up DC-DC Converter
Transistor For Step-Down DC-DC Converter
Transistor

<< Prev Next >>