onsemi Single, Pre-Biased Bipolar Transistors DTA144WM3T5G

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DTA144WM3T5G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTA144WM3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTA144WM3T5GTR-ND
Single, Pre-Biased Bipolar Transistors 488-DTA144WM3T5GTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-DTA144WM3T5G
Bipolar Transistor 292-DTA144WM3T5G
PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA144WM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144WM3T5G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA144WM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144WM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Brt Transistor, 50V, 47K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi - 45J0680 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi
45J0680
Brt Transistor, 50V, 47K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi 45J0680
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 47K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi - 49X8794 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi
49X8794
Brt Transistor, 50V, 47K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi 49X8794
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144WM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144WM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144WM3T5G
TRANS PREBIAS PNP 50V SOT723

TRANS PREBIAS PNP 50V SOT723

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTA144WM3T5G 488-DTA144WM3T5GTR-ND 292-DTA144WM3T5G 45J0680 DTA144WM3T5G
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistor Brt Transistor, 50V, 47K/22Kohm, Sot-723; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT-723-3-EUT-CPR SOT-723 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data