The DTC114YE is an NPN silicon surface mount transistor with a monolithic bias resistor network, integrating a 10 kΩ series base resistor and a 47 kΩ base-emitter resistor. It is housed in the SOT-416/SC-90 package, designed for low-power surface mount applications where board space is limited. The device has a maximum output voltage of 50 Vdc, input voltage of 40 Vdc, and output current of 100 mAdc, with a power dissipation of 125 mW at 25°C. Operating and storage junction temperatures range from -55°C to +150°C. The transistor is available in 8 mm, 7-inch/3000-unit tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 869901-DTC114YE
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 869901-DTC114YE |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DTC114YE |
| Package Type | SOT3 |