NPN Epitaxial Silicon Transistor and N-Channel Silicon Junction Field Effect Transistor 5-Pin CPH T/R Product overview: CPH5902G-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CPH5902G-TL-E can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 202768-CPH5902G-TL-E
Packaging: Reel - TR
Voltage Rating: 50V
Current Rating: 50mA
Applications: Amplifier
Mounting: SMD (SMT)
Transistor Polarity: NPN + FET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 5-CPH
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
TRANS NPN/JFET N-CH 15V CPH5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF MOSFET Transistors | Transistors | RF Transistors | Transistors |
| Product Number | 294-CPH5902G-TL-E | CPH5902G-TL-E | 202768-CPH5902G-TL-E | CPH5902G-TL-E | CPH5902G-TL-E |
| Product Name | N-Channel Bipolar Transistor | TRANSISTORS - Transistors - Special Purpose - CPH5902G-TL-E | Discrete Semiconductor Products - Transistors - Special Purpose | JFET | |
| Polarity | NPN | NPN; NPN + FET |