Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079762-BUT11TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 600mA, 3A
Collector Cut-off Current(Max): 1mA
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
NPN Silicon Transistor, 1000-TUBE Product overview: BUT11TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT11TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 5A 100W Through Hole TO-220-3
NPN Silicon Transistor
NPN Silicon Transistor
TRANS NPN 400V 5A TO-220
TRANS NPN 400V 5A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 079762-BUT11TU | 276-BUT11TU | BUT11TU-ND | BUT11TU | 598-BUT11TU | BUT11TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUT11TU | Bipolar Transistor | Single Bipolar Transistors | TRANS NPN 400V 5A TO-220 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |||
| IC(max) | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 400 volts | 400 volts | ||||
| VCBO | 850 volts |