DTC115TET1G is an NPN digital transistor with a monolithic bias resistor network, designed to replace a transistor and external bias resistors, reducing component count and board space. It is packaged in SC-75, with a collector-emitter voltage rating of 50 Vdc, continuous collector current of 100 mAdc, and power dissipation of 200 mW at 25°C. The device operates with a junction and storage temperature range of -55°C to +150°C, derates at 1.6 mW/°C above 25°C, and has a thermal resistance junction-to-ambient of 600 °C/W. It is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified.
NPN Bipolar Digital Transistor (BRT)
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DTC115TET1G |
| Polarity | NPN |