Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87501LT CSD87501LT

Description
Manufacturer: Texas Instruments Win Source Part Number: 916133-CSD87501LT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 2.5W Surface Mount 10-Picostar (3.37x1.47) Package: 10-XFLGA Package: Reel - TR Mounting: Surface Mount Family Name: CSD87501 Categories: Discrete Semiconductor Products Case / Package: 10-Picostar (3.37x1.47) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-38677-2, 296-38677-6, 296-38677-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916133-CSD87501LT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 2.5W Surface Mount 10-Picostar (3.37x1.47) Package: 10-XFLGA Package: Reel - TR Mounting: Surface Mount Family Name: CSD87501 Categories: Discrete Semiconductor Products Case / Package: 10-Picostar (3.37x1.47) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-38677-2, 296-38677-6, 296-38677-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87501LT - 916133-CSD87501LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87501LT
916133-CSD87501LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87501LT 916133-CSD87501LT
Manufacturer: Texas Instruments Win Source Part Number: 916133-CSD87501LT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 2.5W Surface Mount 10-Picostar (3.37x1.47) Package: 10-XFLGA Package: Reel - TR Mounting: Surface Mount Family Name: CSD87501 Categories: Discrete Semiconductor Products Case / Package: 10-Picostar (3.37x1.47) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-38677-2, 296-38677-6, 296-38677-1

Manufacturer: Texas Instruments
Win Source Part Number: 916133-CSD87501LT
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 2.5W Surface Mount 10-Picostar (3.37x1.47)
Package: 10-XFLGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD87501
Categories: Discrete Semiconductor Products
Case / Package: 10-Picostar (3.37x1.47)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-38677-2, 296-38677-6, 296-38677-1

Buy Now Datasheet
FET, MOSFET Arrays - 296-38677-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38677-2-ND
FET, MOSFET Arrays 296-38677-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)

Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38677-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38677-6-ND
FET, MOSFET Arrays 296-38677-6-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)

Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38677-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38677-1-ND
FET, MOSFET Arrays 296-38677-1-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)

Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)

Buy Now Datasheet
 - CSD87501LT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 14A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 14A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 5.5 mOhm LGA MOSFET Transistor
289-CSD87501LT
N-Channel Dual 5.5 mOhm LGA MOSFET Transistor 289-CSD87501LT
30-V, N channel NexFET™ power MOSFET, dual common drain LGA, 5.5 mOhm, gate ESD protection 10-PICOSTAR -55 to 150 Product overview: CSD87501LT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 5.5 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 5.5 mOhm, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87501LT can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, dual common drain LGA, 5.5 mOhm, gate ESD protection 10-PICOSTAR -55 to 150 Product overview: CSD87501LT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 5.5 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 5.5 mOhm, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87501LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-Ch Common Drain NexFET

MOSFET 30V Dual N-Ch Common Drain NexFET

Buy Now Datasheet
FET, MOSFET Arrays - CSD87501LT - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87501LT
FET, MOSFET Arrays CSD87501LT
MOSFET 2N-CH 30V 10PICOSTAR

MOSFET 2N-CH 30V 10PICOSTAR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87501LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87501LT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87501LT
MOSFET 2N-CH 10PICOSTAR

MOSFET 2N-CH 10PICOSTAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 916133-CSD87501LT 296-38677-2-ND CSD87501LT 289-CSD87501LT CSD87501LT CSD87501LT CSD87501LT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87501LT FET, MOSFET Arrays N-Channel Dual 5.5 mOhm LGA MOSFET Transistor MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Drain
Unlock Full Specs
to access all available technical data