Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55B,118 BUK9606-55B,118

Description
Power Field-Effect Transistor, 75A, 55V, 0.0064ohm, N-Channel, MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 75A, 55V, 0.0064ohm, N-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BUK9606-55B,118 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 75A, 55V, 0.0064ohm, N-Channel, MOSFET

Power Field-Effect Transistor, 75A, 55V, 0.0064ohm, N-Channel, MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55B,118 - 1025369-BUK9606-55B,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55B,118
1025369-BUK9606-55B,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55B,118 1025369-BUK9606-55B,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025369-BUK9606-55B, 118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 258W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 60nC @ 5V Max Input Capacitance: 7565pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025369-BUK9606-55B,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 258W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 60nC @ 5V
Max Input Capacitance: 7565pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 5.4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 75A MOSFET Transistor
278-BUK9606-55B,118
55V 75A MOSFET Transistor 278-BUK9606-55B,118
MOSFET N-CH 55V 75A D2PAK Product overview: BUK9606-55B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9606-55B,118 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A D2PAK Product overview: BUK9606-55B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9606-55B,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-5259-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5259-2-ND
Single FETs, MOSFETs 1727-5259-2-ND
N-Channel 55V 75A (Tc) 258W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 258W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9606-55B,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9606-55B,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9606-55B,118
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number BUK9606-55B,118 1025369-BUK9606-55B,118 278-BUK9606-55B,118 1727-5259-2-ND BUK9606-55B,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55B,118 55V 75A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0064 ohms
Package Type SOT404 TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data