NXP Semiconductors 30V 75A MOSFET Transistor BUK9505-30A,127

Description
MOSFET N-CH 30V 75A TO220AB Product overview: BUK9505-30A,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9505-30A,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 75A TO220AB Product overview: BUK9505-30A,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9505-30A,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 75A MOSFET Transistor
278-BUK9505-30A,127
30V 75A MOSFET Transistor 278-BUK9505-30A,127
MOSFET N-CH 30V 75A TO220AB Product overview: BUK9505-30A,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9505-30A,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 75A TO220AB Product overview: BUK9505-30A,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9505-30A,127 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9505-30A,127 - 1025333-BUK9505-30A,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9505-30A,127
1025333-BUK9505-30A,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9505-30A,127 1025333-BUK9505-30A,127
Manufacturer: NXP Win Source Part Number: 1025333-BUK9505-30A, 127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 8600pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1025333-BUK9505-30A,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 8600pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 568-9747-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-9747-5-ND
Single FETs, MOSFETs 568-9747-5-ND
N-Channel 30V 75A (Tc) 230W (Tc) Through Hole TO-220AB

N-Channel 30V 75A (Tc) 230W (Tc) Through Hole TO-220AB

Buy Now Datasheet
 - BUK9505-30A,127 - Rochester Electronics
Newburyport, MA, United States
75A, 30V, 0.0054ohm, N-Channel Power MOSFET, TO-220AB

75A, 30V, 0.0054ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9505-30A,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9505-30A,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9505-30A,127
MOSFET N-CH 30V 75A TO220AB

MOSFET N-CH 30V 75A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-BUK9505-30A,127 1025333-BUK9505-30A,127 568-9747-5-ND BUK9505-30A,127 BUK9505-30A,127
Product Name 30V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9505-30A,127 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 230000 milliwatts 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data