Power Field-Effect Transistor, 14A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
30-V, N channel NexFET™ power MOSFET, dual common drain LGA, 5.5 mOhm, gate ESD protection 10-PICOSTAR Product overview: CSD87501L from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 5.5 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 5.5 mOhm, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87501L can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 801781-CSD87501L
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Power - Max: 2.5W
Supplier Device Package: 10-Picostar (3.37x1.47)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 10-XFLGA
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 10-Picostar (3.37x1.47)
MOSFET 2N-CH 30V 10PICOSTAR
MOSFET CSD87501L 30-VDual N Channel Power MOSFET
MOSFET 2N-CH 30V 10PICOSTAR
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CSD87501L | 289-CSD87501L | 801781-CSD87501L | 296-40013-1-ND | CSD87501L | CSD87501L | CSD87501L |
| Product Name | N-Channel Dual 5.5 mOhm LGA MOSFET Transistor | FETs - Arrays - CSD87501L | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays | |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | ||||
| Package Type | PicoStar (YJG) | SOT3 | 10-XFLGA | 10-XFLGA | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk |