Manufacturer: Ampleon USA Inc.
Win Source Part Number: 866818-CLF1G0060-10
Features: RF Mosfet GaN HEMT 50 V 50 mA 6GHz 16dB 10W SOT1227B
Package: Tray
Package: SOT-1227B
Categories: Discrete Semiconductor Products
Case / Package: SOT1227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
RF MOSFET HEMT 50V CDFM2
CLF1G0060-10 - 10W BROADBAND RF
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 866818-CLF1G0060-10 | CLF1G0060-10 | CLF1G0060-10 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0060-10 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3; SOT1227B | SOT-1227A |