NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS NPN 50V SOT723
BRT TRANSISTOR, 50V, 22K/47KOHM, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/47KOHM, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTC124XM3T5G | DTC124XM3T5GOSTR-ND | DTC124XM3T5G | 49X8811 | DTC124XM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 22K/47Kohm, Sot-723; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | |||
| Package Type | SOT-723 3 LEAD | SOT-723 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |