onsemi P-Channel MOSFET Transistor CPH6315-TL-E

Description
P-CHANNEL POWER MOSFET Product overview: CPH6315-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6315-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CHANNEL POWER MOSFET Product overview: CPH6315-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6315-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
278-CPH6315-TL-E
P-Channel MOSFET Transistor 278-CPH6315-TL-E
P-CHANNEL POWER MOSFET Product overview: CPH6315-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6315-TL-E can be used for catalog matching and distributor lookup.

P-CHANNEL POWER MOSFET Product overview: CPH6315-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6315-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - CPH6315-TL-E - Rochester Electronics
Newburyport, MA, United States
Trans MOSFET P-CH 20V 3A 6-Pin CPH T/R

Trans MOSFET P-CH 20V 3A 6-Pin CPH T/R

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315-TL-E - 243369-CPH6315-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315-TL-E
243369-CPH6315-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315-TL-E 243369-CPH6315-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243369-CPH6315-TL-E Family Name: CPH6315 Alternative Parts (Cross-Reference): CPH6315-E; UPA1911ATE-T1-A; uPA1911ATE; UPA1911ATE-T2; Introduction Date: July 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243369-CPH6315-TL-E
Family Name: CPH6315
Alternative Parts (Cross-Reference): CPH6315-E; UPA1911ATE-T1-A; uPA1911ATE; UPA1911ATE-T2;
Introduction Date: July 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6315-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6315-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6315-TL-E
P-CHANNEL POWER MOSFET

P-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CPH6315-TL-E CPH6315-TL-E 243369-CPH6315-TL-E CPH6315-TL-E
Product Name P-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6315-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk SOT26; SC-74, SOT-26, SOT-457 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers