onsemi Single FETs, MOSFETs BXL4004-1E

Description
N-Channel 40V 100A (Ta) 75W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 40V 100A (Ta) 75W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BXL4004-1E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BXL4004-1E-ND
Single FETs, MOSFETs BXL4004-1E-ND
N-Channel 40V 100A (Ta) 75W (Tc) Through Hole TO-220-3

N-Channel 40V 100A (Ta) 75W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4004-1E - 1025484-BXL4004-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4004-1E
1025484-BXL4004-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4004-1E 1025484-BXL4004-1E
Manufacturer: ON Semiconductor Win Source Part Number: 1025484-BXL4004-1E Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Ta) Max Gate Charge: 140nC @ 10V Max Input Capacitance: 8200pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1025484-BXL4004-1E
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Ta)
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 8200pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BXL4004-1E - Rochester Electronics
Newburyport, MA, United States
N-Channel Power MOSFET, 40V, 100A, 3.9mOhm, TO-220-3L

N-Channel Power MOSFET, 40V, 100A, 3.9mOhm, TO-220-3L

Supplier's Site Datasheet
Singapore, Singapore
40V 100A TO220 MOSFET Transistor
278-BXL4004-1E
40V 100A TO220 MOSFET Transistor 278-BXL4004-1E
MOSFET N-CH 40V 100A TO220-3 Product overview: BXL4004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BXL4004-1E can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO220-3 Product overview: BXL4004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BXL4004-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BXL4004-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BXL4004-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BXL4004-1E
MOSFET N-CH 40V 100A TO220-3

MOSFET N-CH 40V 100A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BXL4004-1E-ND 1025484-BXL4004-1E BXL4004-1E 278-BXL4004-1E BXL4004-1E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4004-1E 40V 100A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220, 3-Lead / TO-220-3L Tube TO-220; TO-220-3
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data