The CNY172SR2VM is a surface-mount, 6-pin DIP optocoupler featuring a gallium arsenide infrared LED coupled to an NPN phototransistor. It offers a minimum collector-emitter breakdown voltage of 70 V and a current transfer ratio between 63% and 125% at 10 mA forward current and 5 V collector-emitter voltage. The device meets safety standards including UL1577 (4,170 VAC RMS for 1 minute) and DIN-EN/IEC60747-5-5 (850 V peak working insulation voltage), with 7 mm minimum creepage and clearance. It supports a maximum junction temperature of 125°C and is rated for operating temperatures from -40°C to 100°C. The package is a 6-pin SMT gull-wing configuration with lead bending for surface mounting, and it is supplied in tape and reel packaging with 1,000 units per reel.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 867041-CNY172SR2VM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD
Package: Bulk
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Family Name: CNY172
Categories: Isolators
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 867041-CNY172SR2VM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNY172SR2VM |
| Package Type | SOT3; 6-SMD |