Power MOSFET, -30V, 303mΩ, -1.6A, Single P-Channel, 3000-REEL Product overview: CPH3360-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3360-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1030148-CPH3360-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 2.2nC @ 10V
Max Input Capacitance: 82pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 303 mOhm @ 800mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
P-Channel Power MOSFET, 30V
P-Channel 30V 1.6A (Ta) 900mW (Ta) Surface Mount 3-CPH
MOSFET P-CH 30V 1.6A 3CPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-CPH3360-TL-W | 1030148-CPH3360-TL-W | CPH3360-TL-W | CPH3360-TL-WOSTR-ND | CPH3360-TL-W |
| Product Name | P-Channel -30V -1.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3360-TL-W | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 900 milliwatts |