Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6339-TL-E CPH6339-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 867135-CPH6339-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 867135-CPH6339-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6339-TL-E - 867135-CPH6339-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6339-TL-E
867135-CPH6339-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6339-TL-E 867135-CPH6339-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 867135-CPH6339-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 867135-CPH6339-TL-E
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 867135-CPH6339-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6339-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R027M1H - AIMZA75R027M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers